U.S. Plastic Corporation Heavy Duty PVC Fabricated Tanks 9027

Description
PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 12" diameter X 12" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9109, sold separately.
Description
PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 12" diameter X 12" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9109, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty PVC Fabricated Tanks - 9027 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty PVC Fabricated Tanks
9027
Heavy Duty PVC Fabricated Tanks 9027
PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 12" diameter X 12" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9109, sold separately.

PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 12" diameter X 12" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9109, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9027
Product Name Heavy Duty PVC Fabricated Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details