U.S. Plastic Corporation Tamco Polypropylene High Temperature Rectangular Tanks 9019

Description
This 56 gallon rectangular polypropylene tank has approximate inside dimensions of 24" long x 18" wide x 30" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9129. Tank will withstand temperatures up to 200F. Cover sold separately.
Description
This 56 gallon rectangular polypropylene tank has approximate inside dimensions of 24" long x 18" wide x 30" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9129. Tank will withstand temperatures up to 200F. Cover sold separately.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene High Temperature  Rectangular Tanks - 9019 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene High Temperature Rectangular Tanks
9019
Tamco Polypropylene High Temperature Rectangular Tanks 9019
This 56 gallon rectangular polypropylene tank has approximate inside dimensions of 24" long x 18" wide x 30" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9129. Tank will withstand temperatures up to 200F. Cover sold separately.

This 56 gallon rectangular polypropylene tank has approximate inside dimensions of 24" long x 18" wide x 30" tall with a 1/4" wall thickness. Tank has a flange around top. The cover for this tank is #9129. Tank will withstand temperatures up to 200F. Cover sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9019
Product Name Tamco Polypropylene High Temperature Rectangular Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details