U.S. Plastic Corporation Tamco Polypropylene High Temperature Cylindrical Tanks 9004

Description
This 30 gallon cylindrical polypropylene tank has approximate inside dimensions of 18" diameter x 28" tall with a 3/16" wall thickness. This size tank has three support bands. Tanks are able to withstand temperatures up to 200F. Largest fitting that we can install in this tank is 1". Tank has three support bands. The cover for this tank is #9102.
Description
This 30 gallon cylindrical polypropylene tank has approximate inside dimensions of 18" diameter x 28" tall with a 3/16" wall thickness. This size tank has three support bands. Tanks are able to withstand temperatures up to 200F. Largest fitting that we can install in this tank is 1". Tank has three support bands. The cover for this tank is #9102.

Suppliers

Company
Product
Description
Supplier Links
Tamco Polypropylene High Temperature Cylindrical Tanks - 9004 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Polypropylene High Temperature Cylindrical Tanks
9004
Tamco Polypropylene High Temperature Cylindrical Tanks 9004
This 30 gallon cylindrical polypropylene tank has approximate inside dimensions of 18" diameter x 28" tall with a 3/16" wall thickness. This size tank has three support bands. Tanks are able to withstand temperatures up to 200F. Largest fitting that we can install in this tank is 1". Tank has three support bands. The cover for this tank is #9102.

This 30 gallon cylindrical polypropylene tank has approximate inside dimensions of 18" diameter x 28" tall with a 3/16" wall thickness. This size tank has three support bands. Tanks are able to withstand temperatures up to 200F. Largest fitting that we can install in this tank is 1". Tank has three support bands. The cover for this tank is #9102.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9004
Product Name Tamco Polypropylene High Temperature Cylindrical Tanks
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details