U.S. Plastic Corporation Cross Linked Polyethylene Fuel Tanks 8973

Description
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.
Description
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene Fuel Tanks - 8973 - U.S. Plastic Corporation
Lima, OH, USA
Cross Linked Polyethylene Fuel Tanks
8973
Cross Linked Polyethylene Fuel Tanks 8973
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8973
Product Name Cross Linked Polyethylene Fuel Tanks
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 2200_60x190 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details