U.S. Plastic Corporation Cross Linked Polyethylene Fuel Tanks 8972

Description
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.
Description
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene Fuel Tanks - 8972 - U.S. Plastic Corporation
Lima, OH, USA
Cross Linked Polyethylene Fuel Tanks
8972
Cross Linked Polyethylene Fuel Tanks 8972
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8972
Product Name Cross Linked Polyethylene Fuel Tanks
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details