U.S. Plastic Corporation Free Standing Horizontal Bulk Storage Tanks without Sumps 8957

Description
This 735 gallon tank is 103" long and 48" in diameter. The overall height with lid is 54". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 252 lbs. The hoop set for this is part # 8963.
Description
This 735 gallon tank is 103" long and 48" in diameter. The overall height with lid is 54". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 252 lbs. The hoop set for this is part # 8963.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Horizontal Bulk Storage Tanks without Sumps - 8957 - U.S. Plastic Corporation
Lima, OH, USA
Free Standing Horizontal Bulk Storage Tanks without Sumps
8957
Free Standing Horizontal Bulk Storage Tanks without Sumps 8957
This 735 gallon tank is 103" long and 48" in diameter. The overall height with lid is 54". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 252 lbs. The hoop set for this is part # 8963.

This 735 gallon tank is 103" long and 48" in diameter. The overall height with lid is 54". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 252 lbs. The hoop set for this is part # 8963.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8957
Product Name Free Standing Horizontal Bulk Storage Tanks without Sumps
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details