U.S. Plastic Corporation Free Standing Horizontal Bulk Tanks 8808

Description
This 65 gallon free standing horizontal tank is 39.25" long, 24.50" wide and 29.38" overall in height. The nominal wall thickness is .200". It comes with a 3/4" tank fitting that can be installed in the side or end and a 5" lid on top. Tank weighs 32 lbs. Band set with J bolts for this tank is part number #9746.
Description
This 65 gallon free standing horizontal tank is 39.25" long, 24.50" wide and 29.38" overall in height. The nominal wall thickness is .200". It comes with a 3/4" tank fitting that can be installed in the side or end and a 5" lid on top. Tank weighs 32 lbs. Band set with J bolts for this tank is part number #9746.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Horizontal Bulk Tanks - 8808 - U.S. Plastic Corporation
Lima, OH, USA
Free Standing Horizontal Bulk Tanks
8808
Free Standing Horizontal Bulk Tanks 8808
This 65 gallon free standing horizontal tank is 39.25" long, 24.50" wide and 29.38" overall in height. The nominal wall thickness is .200". It comes with a 3/4" tank fitting that can be installed in the side or end and a 5" lid on top. Tank weighs 32 lbs. Band set with J bolts for this tank is part number #9746.

This 65 gallon free standing horizontal tank is 39.25" long, 24.50" wide and 29.38" overall in height. The nominal wall thickness is .200". It comes with a 3/4" tank fitting that can be installed in the side or end and a 5" lid on top. Tank weighs 32 lbs. Band set with J bolts for this tank is part number #9746.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8808
Product Name Free Standing Horizontal Bulk Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details