U.S. Plastic Corporation Multi Purpose Tanks 8788

Description
High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold separately. Some models are available with rugged mounting tab with slots for easy installation. All tanks have a blow molded seamless wall construction which gives the user the high quality and low maintenance necessary in fluid handling applications. Tanks are also 100% leak tested prior to shipment. All sizes listed are nominal. Height does not include neck; add .85" for overall height. On tanks with mounting tabs width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. All tanks are UV resistant, accessories are not. Tanks do not meet CARB/EPA requirements and should not be used for fuel.
Description
High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold separately. Some models are available with rugged mounting tab with slots for easy installation. All tanks have a blow molded seamless wall construction which gives the user the high quality and low maintenance necessary in fluid handling applications. Tanks are also 100% leak tested prior to shipment. All sizes listed are nominal. Height does not include neck; add .85" for overall height. On tanks with mounting tabs width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. All tanks are UV resistant, accessories are not. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose Tanks - 8788 - U.S. Plastic Corporation
Lima, OH, USA
Multi Purpose Tanks
8788
Multi Purpose Tanks 8788
High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold separately. Some models are available with rugged mounting tab with slots for easy installation. All tanks have a blow molded seamless wall construction which gives the user the high quality and low maintenance necessary in fluid handling applications. Tanks are also 100% leak tested prior to shipment. All sizes listed are nominal. Height does not include neck; add .85" for overall height. On tanks with mounting tabs width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. All tanks are UV resistant, accessories are not. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold separately. Some models are available with rugged mounting tab with slots for easy installation. All tanks have a blow molded seamless wall construction which gives the user the high quality and low maintenance necessary in fluid handling applications. Tanks are also 100% leak tested prior to shipment. All sizes listed are nominal. Height does not include neck; add .85" for overall height. On tanks with mounting tabs width includes mounting tabs. Max working temperature is 180F and max working pressure is 5 psi. All tanks are UV resistant, accessories are not. Tanks do not meet CARB/EPA requirements and should not be used for fuel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8788
Product Name Multi Purpose Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 5000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details