U.S. Plastic Corporation Tamco Heavy Duty Cone Bottom Tanks 8686

Description
This 75 gallon cone bottom tank is 30" in diameter and 48" height with a 60 base. Tank comes with a 12" screw on lid and a 2" polypropylene bulkhead with EPDM gaskets. 8695 is the stand for this tank (sold separately). Tank is graduated.
Description
This 75 gallon cone bottom tank is 30" in diameter and 48" height with a 60 base. Tank comes with a 12" screw on lid and a 2" polypropylene bulkhead with EPDM gaskets. 8695 is the stand for this tank (sold separately). Tank is graduated.

Suppliers

Company
Product
Description
Supplier Links
Tamco Heavy Duty Cone Bottom Tanks - 8686 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Heavy Duty Cone Bottom Tanks
8686
Tamco Heavy Duty Cone Bottom Tanks 8686
This 75 gallon cone bottom tank is 30" in diameter and 48" height with a 60 base. Tank comes with a 12" screw on lid and a 2" polypropylene bulkhead with EPDM gaskets. 8695 is the stand for this tank (sold separately). Tank is graduated.

This 75 gallon cone bottom tank is 30" in diameter and 48" height with a 60 base. Tank comes with a 12" screw on lid and a 2" polypropylene bulkhead with EPDM gaskets. 8695 is the stand for this tank (sold separately). Tank is graduated.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8686
Product Name Tamco Heavy Duty Cone Bottom Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details