U.S. Plastic Corporation Flat Bottom Utility Tanks 8667

Description
This 80 gallon polyethylene utility tank has outside dimensions of 27"L X 18"W X 44"H and has a .280" thick nominal wall. This tank comes with a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank comes with a 5" lid, weighs approximately 42 lbs. and will hold up to a 1.7 specific gravity. Tank has 5 gallon graduated on one side.
Description
This 80 gallon polyethylene utility tank has outside dimensions of 27"L X 18"W X 44"H and has a .280" thick nominal wall. This tank comes with a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank comes with a 5" lid, weighs approximately 42 lbs. and will hold up to a 1.7 specific gravity. Tank has 5 gallon graduated on one side.

Suppliers

Company
Product
Description
Supplier Links
Flat Bottom Utility Tanks - 8667 - U.S. Plastic Corporation
Lima, OH, USA
Flat Bottom Utility Tanks
8667
Flat Bottom Utility Tanks 8667
This 80 gallon polyethylene utility tank has outside dimensions of 27"L X 18"W X 44"H and has a .280" thick nominal wall. This tank comes with a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank comes with a 5" lid, weighs approximately 42 lbs. and will hold up to a 1.7 specific gravity. Tank has 5 gallon graduated on one side.

This 80 gallon polyethylene utility tank has outside dimensions of 27"L X 18"W X 44"H and has a .280" thick nominal wall. This tank comes with a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank comes with a 5" lid, weighs approximately 42 lbs. and will hold up to a 1.7 specific gravity. Tank has 5 gallon graduated on one side.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8667
Product Name Flat Bottom Utility Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details