U.S. Plastic Corporation Flat Bottom Rectangle Tanks 8651

Description
This 6 gallon polyethylene rectangular tank has outside dimensions of 15"L X 12"W X 8"H (not including threaded neck) with a .150" wall thickness. This tank has a 3/4" PP Bulkhead fitting with EPDM gaskets. Tank comes with a 5" threaded lid, weighs approximately 6 lbs. and will hold up to a 1.7 specific gravity. Tank is graduated.
Description
This 6 gallon polyethylene rectangular tank has outside dimensions of 15"L X 12"W X 8"H (not including threaded neck) with a .150" wall thickness. This tank has a 3/4" PP Bulkhead fitting with EPDM gaskets. Tank comes with a 5" threaded lid, weighs approximately 6 lbs. and will hold up to a 1.7 specific gravity. Tank is graduated.

Suppliers

Company
Product
Description
Supplier Links
Flat Bottom Rectangle Tanks - 8651 - U.S. Plastic Corporation
Lima, OH, USA
Flat Bottom Rectangle Tanks
8651
Flat Bottom Rectangle Tanks 8651
This 6 gallon polyethylene rectangular tank has outside dimensions of 15"L X 12"W X 8"H (not including threaded neck) with a .150" wall thickness. This tank has a 3/4" PP Bulkhead fitting with EPDM gaskets. Tank comes with a 5" threaded lid, weighs approximately 6 lbs. and will hold up to a 1.7 specific gravity. Tank is graduated.

This 6 gallon polyethylene rectangular tank has outside dimensions of 15"L X 12"W X 8"H (not including threaded neck) with a .150" wall thickness. This tank has a 3/4" PP Bulkhead fitting with EPDM gaskets. Tank comes with a 5" threaded lid, weighs approximately 6 lbs. and will hold up to a 1.7 specific gravity. Tank is graduated.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8651
Product Name Flat Bottom Rectangle Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details