U.S. Plastic Corporation Inductor Cone Bottom Bulk Storage Tanks 8568

Description
Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 110 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 51" high. It has 0.200" nominal wall thickness. Stand for this tank is #8562. Tank has a 2" FPT fitting in the bottom and an 12" threaded lid. Stand sold separately.
Description
Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 110 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 51" high. It has 0.200" nominal wall thickness. Stand for this tank is #8562. Tank has a 2" FPT fitting in the bottom and an 12" threaded lid. Stand sold separately.

Suppliers

Company
Product
Description
Supplier Links
Inductor Cone Bottom Bulk Storage Tanks - 8568 - U.S. Plastic Corporation
Lima, OH, USA
Inductor Cone Bottom Bulk Storage Tanks
8568
Inductor Cone Bottom Bulk Storage Tanks 8568
Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 110 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 51" high. It has 0.200" nominal wall thickness. Stand for this tank is #8562. Tank has a 2" FPT fitting in the bottom and an 12" threaded lid. Stand sold separately.

Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 110 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 51" high. It has 0.200" nominal wall thickness. Stand for this tank is #8562. Tank has a 2" FPT fitting in the bottom and an 12" threaded lid. Stand sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8568
Product Name Inductor Cone Bottom Bulk Storage Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Compressed Air Receiver - 3000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details