U.S. Plastic Corporation Inductor Cone Bottom Bulk Storage Tanks 8561

Description
Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 40 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 34" high. It has 0.19" nominal wall thickness. Stand for this tank is #8684. Tank has a 2" MPT Boss in the bottom and an 12" threaded lid. Stand sold separately.
Description
Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 40 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 34" high. It has 0.19" nominal wall thickness. Stand for this tank is #8684. Tank has a 2" MPT Boss in the bottom and an 12" threaded lid. Stand sold separately.

Suppliers

Company
Product
Description
Supplier Links
Inductor Cone Bottom Bulk Storage Tanks - 8561 - U.S. Plastic Corporation
Lima, OH, USA
Inductor Cone Bottom Bulk Storage Tanks
8561
Inductor Cone Bottom Bulk Storage Tanks 8561
Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 40 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 34" high. It has 0.19" nominal wall thickness. Stand for this tank is #8684. Tank has a 2" MPT Boss in the bottom and an 12" threaded lid. Stand sold separately.

Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands to support the conical bottoms. Tanks are manufactured from medium-density polyethylene with UV inhibitors and designed for containment of liquids of up to 1.7 specific gravity. Tank walls are translucent for level viewing and equipped with gallon indicators. Meets FDA standards. Maximum temperature is 120F constant, can spike to 140F. Distance from bottom of tanks to floor is approximately 11" on all tanks when used with stand. This 40 Gallon Inductor Cone Bottom Bulk Storage Tank is 30" in diameter and 34" high. It has 0.19" nominal wall thickness. Stand for this tank is #8684. Tank has a 2" MPT Boss in the bottom and an 12" threaded lid. Stand sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8561
Product Name Inductor Cone Bottom Bulk Storage Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details