U.S. Plastic Corporation Large Vertical Closed Head Tanks 8534

Description
This 110 gallon polyethylene vertical tank is 32" diameter X 41" height and has a .220" nominal wall thickness. This tank comes standard with a 2"FNPT PP bulkhead with EPDM gaskets and a 5" centered lid. Tank weighs approximately 42 lbs. and will hold up to a 2.0 specific gravity.
Description
This 110 gallon polyethylene vertical tank is 32" diameter X 41" height and has a .220" nominal wall thickness. This tank comes standard with a 2"FNPT PP bulkhead with EPDM gaskets and a 5" centered lid. Tank weighs approximately 42 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Large Vertical Closed Head Tanks - 8534 - U.S. Plastic Corporation
Lima, OH, USA
Large Vertical Closed Head Tanks
8534
Large Vertical Closed Head Tanks 8534
This 110 gallon polyethylene vertical tank is 32" diameter X 41" height and has a .220" nominal wall thickness. This tank comes standard with a 2"FNPT PP bulkhead with EPDM gaskets and a 5" centered lid. Tank weighs approximately 42 lbs. and will hold up to a 2.0 specific gravity.

This 110 gallon polyethylene vertical tank is 32" diameter X 41" height and has a .220" nominal wall thickness. This tank comes standard with a 2"FNPT PP bulkhead with EPDM gaskets and a 5" centered lid. Tank weighs approximately 42 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8534
Product Name Large Vertical Closed Head Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details