U.S. Plastic Corporation Large Vertical Closed Head Tanks 8507

Description
This 65 gallon polyethylene vertical tank is 23"diameter X 42" height and has a .180" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 5" centered lid. Tank weighs approximately 27 lbs. and will hold up to a 2.0 specific gravity.
Description
This 65 gallon polyethylene vertical tank is 23"diameter X 42" height and has a .180" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 5" centered lid. Tank weighs approximately 27 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Large Vertical Closed Head Tanks - 8507 - U.S. Plastic Corporation
Lima, OH, USA
Large Vertical Closed Head Tanks
8507
Large Vertical Closed Head Tanks 8507
This 65 gallon polyethylene vertical tank is 23"diameter X 42" height and has a .180" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 5" centered lid. Tank weighs approximately 27 lbs. and will hold up to a 2.0 specific gravity.

This 65 gallon polyethylene vertical tank is 23"diameter X 42" height and has a .180" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 5" centered lid. Tank weighs approximately 27 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8507
Product Name Large Vertical Closed Head Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 500 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details