U.S. Plastic Corporation Flat Flange Cross Linked PE Rectangular Tanks with Covers 8354

Description
This 55 gallon XLPE tank is 24" long, 18" wide and 30" high. It has a 0.20" wall thickness and weighs 41 lbs. The FRP support casing for this tank is part # 11679. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.
Description
This 55 gallon XLPE tank is 24" long, 18" wide and 30" high. It has a 0.20" wall thickness and weighs 41 lbs. The FRP support casing for this tank is part # 11679. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.

Suppliers

Company
Product
Description
Supplier Links
Flat Flange Cross Linked PE Rectangular Tanks with Covers - 8354 - U.S. Plastic Corporation
Lima, OH, USA
Flat Flange Cross Linked PE Rectangular Tanks with Covers
8354
Flat Flange Cross Linked PE Rectangular Tanks with Covers 8354
This 55 gallon XLPE tank is 24" long, 18" wide and 30" high. It has a 0.20" wall thickness and weighs 41 lbs. The FRP support casing for this tank is part # 11679. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.

This 55 gallon XLPE tank is 24" long, 18" wide and 30" high. It has a 0.20" wall thickness and weighs 41 lbs. The FRP support casing for this tank is part # 11679. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8354
Product Name Flat Flange Cross Linked PE Rectangular Tanks with Covers
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Compressed Air Receiver - 30 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details