U.S. Plastic Corporation Flat Flange Cross Linked PE Rectangular Tanks with Covers 8350

Description
This 60 gallon XLPE tank is 24" long, 24" wide and 24" high. It has a 0.20" wall thickness and weighs 42 lbs. The FRP support casing for this tank is part # 11672. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.
Description
This 60 gallon XLPE tank is 24" long, 24" wide and 24" high. It has a 0.20" wall thickness and weighs 42 lbs. The FRP support casing for this tank is part # 11672. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.

Suppliers

Company
Product
Description
Supplier Links
Flat Flange Cross Linked PE Rectangular Tanks with Covers - 8350 - U.S. Plastic Corporation
Lima, OH, USA
Flat Flange Cross Linked PE Rectangular Tanks with Covers
8350
Flat Flange Cross Linked PE Rectangular Tanks with Covers 8350
This 60 gallon XLPE tank is 24" long, 24" wide and 24" high. It has a 0.20" wall thickness and weighs 42 lbs. The FRP support casing for this tank is part # 11672. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.

This 60 gallon XLPE tank is 24" long, 24" wide and 24" high. It has a 0.20" wall thickness and weighs 42 lbs. The FRP support casing for this tank is part # 11672. Maximum service temperature 140F with most chemicals. Not UV resistant. Our open-top tanks and FRP casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. Casing must be ordered at the same time as tank. All dimensions are nominal.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8350
Product Name Flat Flange Cross Linked PE Rectangular Tanks with Covers
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details