U.S. Plastic Corporation Cross Linked Polyethylene Flat Bottom Tanks 8336

Description
This 55 gallon cylindrical tank is 22" in diameter and 36" high. It has a wall thickness of .125" and 35 lbs. It has graduations every 2.5 gallon and 10 liter. Tank comes with the lid. The stand for this tank is part #5062.
Description
This 55 gallon cylindrical tank is 22" in diameter and 36" high. It has a wall thickness of .125" and 35 lbs. It has graduations every 2.5 gallon and 10 liter. Tank comes with the lid. The stand for this tank is part #5062.

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene Flat Bottom Tanks - 8336 - U.S. Plastic Corporation
Lima, OH, USA
Cross Linked Polyethylene Flat Bottom Tanks
8336
Cross Linked Polyethylene Flat Bottom Tanks 8336
This 55 gallon cylindrical tank is 22" in diameter and 36" high. It has a wall thickness of .125" and 35 lbs. It has graduations every 2.5 gallon and 10 liter. Tank comes with the lid. The stand for this tank is part #5062.

This 55 gallon cylindrical tank is 22" in diameter and 36" high. It has a wall thickness of .125" and 35 lbs. It has graduations every 2.5 gallon and 10 liter. Tank comes with the lid. The stand for this tank is part #5062.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8336
Product Name Cross Linked Polyethylene Flat Bottom Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details