U.S. Plastic Corporation Fiberglass Tanks 8108

Description
Rectangular tanks are constructed with a premium grade vinylester resin corrosion barrier and can handle rough service in corrosive environments. Fiberglass tanks can be ordered complete with a full range of optional features and accessories to match your manufacturing requirements. When installed, tanks must have adequate bottom support. The standard tank features include a heavy duty construction with all corners double wrapped; top flange for extra reinforcement; exterior of tank is resistant to splashes and spills. Tanks may be used for standard metal plating solutions such as nickel, cadmium, silver, and gold. Tanks for use with chrome, tin, and zinc plating solutions must have a synthetic surfacing mat (Add 5% to tank price). As is typical with most resin systems, users may experience somewhat reduced equipment life, particularly at elevated temperatures. The sizes below indicate the ID - L x W x D. Non-returnable. Covers and Accessories For Fiberglass Tanks
Description
Rectangular tanks are constructed with a premium grade vinylester resin corrosion barrier and can handle rough service in corrosive environments. Fiberglass tanks can be ordered complete with a full range of optional features and accessories to match your manufacturing requirements. When installed, tanks must have adequate bottom support. The standard tank features include a heavy duty construction with all corners double wrapped; top flange for extra reinforcement; exterior of tank is resistant to splashes and spills. Tanks may be used for standard metal plating solutions such as nickel, cadmium, silver, and gold. Tanks for use with chrome, tin, and zinc plating solutions must have a synthetic surfacing mat (Add 5% to tank price). As is typical with most resin systems, users may experience somewhat reduced equipment life, particularly at elevated temperatures. The sizes below indicate the ID - L x W x D. Non-returnable. Covers and Accessories For Fiberglass Tanks

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Tanks - 8108 - U.S. Plastic Corporation
Lima, OH, USA
Fiberglass Tanks
8108
Fiberglass Tanks 8108
Rectangular tanks are constructed with a premium grade vinylester resin corrosion barrier and can handle rough service in corrosive environments. Fiberglass tanks can be ordered complete with a full range of optional features and accessories to match your manufacturing requirements. When installed, tanks must have adequate bottom support. The standard tank features include a heavy duty construction with all corners double wrapped; top flange for extra reinforcement; exterior of tank is resistant to splashes and spills. Tanks may be used for standard metal plating solutions such as nickel, cadmium, silver, and gold. Tanks for use with chrome, tin, and zinc plating solutions must have a synthetic surfacing mat (Add 5% to tank price). As is typical with most resin systems, users may experience somewhat reduced equipment life, particularly at elevated temperatures. The sizes below indicate the ID - L x W x D. Non-returnable. Covers and Accessories For Fiberglass Tanks

Rectangular tanks are constructed with a premium grade vinylester resin corrosion barrier and can handle rough service in corrosive environments. Fiberglass tanks can be ordered complete with a full range of optional features and accessories to match your manufacturing requirements. When installed, tanks must have adequate bottom support. The standard tank features include a heavy duty construction with all corners double wrapped; top flange for extra reinforcement; exterior of tank is resistant to splashes and spills. Tanks may be used for standard metal plating solutions such as nickel, cadmium, silver, and gold. Tanks for use with chrome, tin, and zinc plating solutions must have a synthetic surfacing mat (Add 5% to tank price). As is typical with most resin systems, users may experience somewhat reduced equipment life, particularly at elevated temperatures. The sizes below indicate the ID - L x W x D. Non-returnable. Covers and Accessories For Fiberglass Tanks

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 8108
Product Name Fiberglass Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details