The Zebra Scanner Sling Holster is a rugged, enterprise-ready solution designed to securely carry Zebra handheld scanners across warehouse, logistics, retail, and industrial operations. With its adjustable strap, this Zebra Scanner Holster Shoulder Strap allows operators to work hands-free while keeping devices accessible, improving productivity and reducing device loss or damage.
Ideal for enterprise deployments, the Zebra Mobile Computer Holster with Strap supports fast scanning workflows, ergonomic use, and fleet standardization. Its durable construction and padded interior protect scanners in high-traffic environments, while the versatile sling design doubles as a Barcode Scanner Sling Holster or Sling Waistbelt Holster for Zebra Scanners, depending on operator preference.
Key Features
Adjustable shoulder sling or waistbelt carry for hands-free operation
Drop-resistant protection for Zebra mobile computers and scanners
Quick access design supports high-throughput scanning tasks
Durable canvas exterior with water-resistant interior lining
Ideal for bulk enterprise procurement and mobile workforce standardization
Compatible models: Zebra M60, Zebra TC15, Zebra TC53, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC75x, Zebra TC77, Zebra TC78, Zebra EC50, Zebra EC55, Zebra HC20, Zebra HC25, Zebra HC50, Zebra HC55, Zebra MC40, Zebra MC45, Zebra TC21, Zebra TC22, Zebra TC26, Zebra TC27, Zebra TC51, Zebra TC52, Zebra TC52x, Zebra TC55, Zebra TC56, Zebra TN28, Zebra EM45, Zebra TC501, and Zebra TC701 scanners.
Technical Specifications
Carrying Options - Should sling strap or waist belt configuration
Material: Canvas exterior; water-resistant nylon interior
Dimensions: 7.5×4×2.25 in (large), 7×3.25×1.25 in (medium), 6.5×3×1.25 in (small)
Sling Max Length: ~56 in
Included extras: Front accessory pocket, pen holder
The Zebra Scanner Sling Holster is a rugged, enterprise-ready solution designed to securely carry Zebra handheld scanners across warehouse, logistics, retail, and industrial operations. With its adjustable strap, this Zebra Scanner Holster Shoulder Strap allows operators to work hands-free while keeping devices accessible, improving productivity and reducing device loss or damage.
Ideal for enterprise deployments, the Zebra Mobile Computer Holster with Strap supports fast scanning workflows, ergonomic use, and fleet standardization. Its durable construction and padded interior protect scanners in high-traffic environments, while the versatile sling design doubles as a Barcode Scanner Sling Holster or Sling Waistbelt Holster for Zebra Scanners, depending on operator preference.
Key Features
- Adjustable shoulder sling or waistbelt carry for hands-free operation
- Drop-resistant protection for Zebra mobile computers and scanners
- Quick access design supports high-throughput scanning tasks
- Durable canvas exterior with water-resistant interior lining
- Ideal for bulk enterprise procurement and mobile workforce standardization
- Compatible models: Zebra M60, Zebra TC15, Zebra TC53, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC75x, Zebra TC77, Zebra TC78, Zebra EC50, Zebra EC55, Zebra HC20, Zebra HC25, Zebra HC50, Zebra HC55, Zebra MC40, Zebra MC45, Zebra TC21, Zebra TC22, Zebra TC26, Zebra TC27, Zebra TC51, Zebra TC52, Zebra TC52x, Zebra TC55, Zebra TC56, Zebra TN28, Zebra EM45, Zebra TC501, and Zebra TC701 scanners.
Technical Specifications
- Carrying Options - Should sling strap or waist belt configuration
- Material: Canvas exterior; water-resistant nylon interior
- Dimensions: 7.5×4×2.25 in (large), 7×3.25×1.25 in (medium), 6.5×3×1.25 in (small)
- Sling Max Length: ~56 in
- Included extras: Front accessory pocket, pen holder