U.S. Plastic Corporation Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars 71301

Description
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 250ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 75mm Diameter x 118mm High, Cap Size: 70mm, Neck ID: 61mm.
Description
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 250ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 75mm Diameter x 118mm High, Cap Size: 70mm, Neck ID: 61mm.

Suppliers

Company
Product
Description
Supplier Links
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars - 71301 - U.S. Plastic Corporation
Lima, OH, USA
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars
71301
Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars 71301
Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 250ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 75mm Diameter x 118mm High, Cap Size: 70mm, Neck ID: 61mm.

Good clarity with excellent chemical resistance. Excellent museum jars; only 2% loss of formaldehyde per year. Lighter in weight than glass, these jars protect against breakage and contamination. Not liquid leakproof. 250ml size fits Osterizer* and other blenders that have Mason Jar threads. Jars have white polypropylene closures with recessed tops for stacking. Autoclavable. Meets FDA Standards. Dimensions: 75mm Diameter x 118mm High, Cap Size: 70mm, Neck ID: 61mm.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 71301
Product Name Thermo Scientific Nalgene Straight Sided Wide Mouth Polymethylpentene Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details