U.S. Plastic Corporation Industrial Aluminum Bottle Plus 32 70368

Description
Plus 32 industrial aluminum bottles line has a stronger tamper evident closure. They are ideal for shipping samples or small orders of liquid products. Internal neck diameter 22mm. White tamper evident PP screw cap 32mm. Great for essential oils, flavor, solvents and related products. One-piece body in minimum 99.5% pure aluminum 1050A. White PP thread DIN 32. Color is silver. Must use tamper evident cap and plug to be UN rated UN rating 1B1/X12/250. Cap and Plug Cap sold separately from bottles. Dimensions: 2.32" Diameter x 6.26" High. Capacity 9 oz.
Description
Plus 32 industrial aluminum bottles line has a stronger tamper evident closure. They are ideal for shipping samples or small orders of liquid products. Internal neck diameter 22mm. White tamper evident PP screw cap 32mm. Great for essential oils, flavor, solvents and related products. One-piece body in minimum 99.5% pure aluminum 1050A. White PP thread DIN 32. Color is silver. Must use tamper evident cap and plug to be UN rated UN rating 1B1/X12/250. Cap and Plug Cap sold separately from bottles. Dimensions: 2.32" Diameter x 6.26" High. Capacity 9 oz.

Suppliers

Company
Product
Description
Supplier Links
Industrial Aluminum Bottle  Plus 32 - 70368 - U.S. Plastic Corporation
Lima, OH, USA
Industrial Aluminum Bottle Plus 32
70368
Industrial Aluminum Bottle Plus 32 70368
Plus 32 industrial aluminum bottles line has a stronger tamper evident closure. They are ideal for shipping samples or small orders of liquid products. Internal neck diameter 22mm. White tamper evident PP screw cap 32mm. Great for essential oils, flavor, solvents and related products. One-piece body in minimum 99.5% pure aluminum 1050A. White PP thread DIN 32. Color is silver. Must use tamper evident cap and plug to be UN rated UN rating 1B1/X12/250. Cap and Plug Cap sold separately from bottles. Dimensions: 2.32" Diameter x 6.26" High. Capacity 9 oz.

Plus 32 industrial aluminum bottles line has a stronger tamper evident closure. They are ideal for shipping samples or small orders of liquid products. Internal neck diameter 22mm. White tamper evident PP screw cap 32mm. Great for essential oils, flavor, solvents and related products. One-piece body in minimum 99.5% pure aluminum 1050A. White PP thread DIN 32. Color is silver. Must use tamper evident cap and plug to be UN rated UN rating 1B1/X12/250. Cap and Plug Cap sold separately from bottles. Dimensions: 2.32" Diameter x 6.26" High. Capacity 9 oz.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70368
Product Name Industrial Aluminum Bottle Plus 32
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details