U.S. Plastic Corporation Round PET Sauce Bottles 70341

Description
32 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 32 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 4" Diameter x 7.5" High.
Description
32 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 32 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 4" Diameter x 7.5" High.

Suppliers

Company
Product
Description
Supplier Links
Round PET Sauce Bottles - 70341 - U.S. Plastic Corporation
Lima, OH, USA
Round PET Sauce Bottles
70341
Round PET Sauce Bottles 70341
32 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 32 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 4" Diameter x 7.5" High.

32 oz. clear PET sauce bottles are light weight and shatter resistant. Use these sauce bottles to show off your hot sauce, barbeque sauce, salad dressing and oils. Ribbed sides provide extra protection from "paneling". Holds 32 oz. in SAUCE WEIGHT and is not measured by the fluid oz. Dimensions: 4" Diameter x 7.5" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70341
Product Name Round PET Sauce Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details