U.S. Plastic Corporation Polystyrene Straight Sided Thick Walled Clear Jars 70267

Description
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.735" Diameter x 1.085" High.
Description
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.735" Diameter x 1.085" High.

Suppliers

Company
Product
Description
Supplier Links
Polystyrene Straight Sided Thick Walled Clear Jars - 70267 - U.S. Plastic Corporation
Lima, OH, USA
Polystyrene Straight Sided Thick Walled Clear Jars
70267
Polystyrene Straight Sided Thick Walled Clear Jars 70267
These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.735" Diameter x 1.085" High.

These straight sided are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately. Dimensions: 1.735" Diameter x 1.085" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70267
Product Name Polystyrene Straight Sided Thick Walled Clear Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details