U.S. Plastic Corporation Polypropylene Straight Sided Natural Jars 70259

Description
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 2.545" Diameter x 2.725" High.
Description
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 2.545" Diameter x 2.725" High.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Straight Sided Natural Jars - 70259 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Straight Sided Natural Jars
70259
Polypropylene Straight Sided Natural Jars 70259
These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 2.545" Diameter x 2.725" High.

These straight sided jars are great for getting all your products out of the container because there is no inside lip. These jars can be used for cosmetic or chemical applications. Also great for storing nuts, bolts, or small parts. Caps are sold separately.. Dimensions: 2.545" Diameter x 2.725" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 70259
Product Name Polypropylene Straight Sided Natural Jars
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details