U.S. Plastic Corporation F-Style Jugs with Window Strips 66955

Description
Dimensions: 5-1/8" L x 3-1/4" W x 9" H, Gram Weight: 110 Grams, Neck Size: 38/400 Neck. Caps are sold separately.
Description
Dimensions: 5-1/8" L x 3-1/4" W x 9" H, Gram Weight: 110 Grams, Neck Size: 38/400 Neck. Caps are sold separately.

Suppliers

Company
Product
Description
Supplier Links
F-Style Jugs with Window Strips - 66955 - U.S. Plastic Corporation
Lima, OH, USA
F-Style Jugs with Window Strips
66955
F-Style Jugs with Window Strips 66955
Dimensions: 5-1/8" L x 3-1/4" W x 9" H, Gram Weight: 110 Grams, Neck Size: 38/400 Neck. Caps are sold separately.

Dimensions: 5-1/8" L x 3-1/4" W x 9" H, Gram Weight: 110 Grams, Neck Size: 38/400 Neck. Caps are sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66955
Product Name F-Style Jugs with Window Strips
Container Type Jug
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Instrument Cases - 1951520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details