U.S. Plastic Corporation 44 Gallon Value Plus Containers & Lids 65697

Description
Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.
Description
Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.

Suppliers

Company
Product
Description
Supplier Links
44 Gallon Value Plus Containers & Lids - 65697 - U.S. Plastic Corporation
Lima, OH, USA
44 Gallon Value Plus Containers & Lids
65697
44 Gallon Value Plus Containers & Lids 65697
Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.

Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 65697
Product Name 44 Gallon Value Plus Containers & Lids
Application TrashRecycling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Length 5.76 inch (146 mm)
Width 1.92 inch (48.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details