U.S. Plastic Corporation SDR-21 PVC Belled End Pipe 65509

Description
Outside Diameter: 1.900", Average Inside Diameter: 1.7", Minimum Wall Thickness: .090"
Description
Outside Diameter: 1.900", Average Inside Diameter: 1.7", Minimum Wall Thickness: .090"

Suppliers

Company
Product
Description
Supplier Links
SDR-21 PVC Belled End Pipe - 65509 - U.S. Plastic Corporation
Lima, OH, USA
SDR-21 PVC Belled End Pipe
65509
SDR-21 PVC Belled End Pipe 65509
Outside Diameter: 1.900", Average Inside Diameter: 1.7", Minimum Wall Thickness: .090"

Outside Diameter: 1.900", Average Inside Diameter: 1.7", Minimum Wall Thickness: .090"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 65509
Product Name SDR-21 PVC Belled End Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
Pipes - Plastic-Pipes - 355463307 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details