U.S. Plastic Corporation Tamco Heavy Duty Polyethylene Tanks with An Internal Flange 6328

Description
This 45 gallon heavy duty polyethylene tank with an internal flange is 36" L x 24" W x 12" H with a 3/16" wall thickness. Cover for this tank is #6378 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.
Description
This 45 gallon heavy duty polyethylene tank with an internal flange is 36" L x 24" W x 12" H with a 3/16" wall thickness. Cover for this tank is #6378 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange - 6328 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange
6328
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange 6328
This 45 gallon heavy duty polyethylene tank with an internal flange is 36" L x 24" W x 12" H with a 3/16" wall thickness. Cover for this tank is #6378 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

This 45 gallon heavy duty polyethylene tank with an internal flange is 36" L x 24" W x 12" H with a 3/16" wall thickness. Cover for this tank is #6378 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6328
Product Name Tamco Heavy Duty Polyethylene Tanks with An Internal Flange
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details