U.S. Plastic Corporation Tamco Heavy Duty Polyethylene Tanks with An Internal Flange 6325

Description
This 75 gallon heavy duty polyethylene tank with an internal flange is 24" L x 24" W x 30" H with a 1/4" wall thickness. Cover for this tank is #6372 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.
Description
This 75 gallon heavy duty polyethylene tank with an internal flange is 24" L x 24" W x 30" H with a 1/4" wall thickness. Cover for this tank is #6372 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange - 6325 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange
6325
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange 6325
This 75 gallon heavy duty polyethylene tank with an internal flange is 24" L x 24" W x 30" H with a 1/4" wall thickness. Cover for this tank is #6372 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

This 75 gallon heavy duty polyethylene tank with an internal flange is 24" L x 24" W x 30" H with a 1/4" wall thickness. Cover for this tank is #6372 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6325
Product Name Tamco Heavy Duty Polyethylene Tanks with An Internal Flange
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details