U.S. Plastic Corporation Tamco Heavy Duty Polyethylene Tanks with An Internal Flange 6309

Description
This 22 gallon heavy duty polyethylene tank with an internal flange is 24" L x 12" W x 18" H with a 3/16" wall thickness. Cover for this tank is #6358 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.
Description
This 22 gallon heavy duty polyethylene tank with an internal flange is 24" L x 12" W x 18" H with a 3/16" wall thickness. Cover for this tank is #6358 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange - 6309 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange
6309
Tamco Heavy Duty Polyethylene Tanks with An Internal Flange 6309
This 22 gallon heavy duty polyethylene tank with an internal flange is 24" L x 12" W x 18" H with a 3/16" wall thickness. Cover for this tank is #6358 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

This 22 gallon heavy duty polyethylene tank with an internal flange is 24" L x 12" W x 18" H with a 3/16" wall thickness. Cover for this tank is #6358 (sold separately). Internal flange assures maximum strength. Withstands constant operating temp. to 140F. It is recommended that all tanks at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are approximate. MDPE resin meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6309
Product Name Tamco Heavy Duty Polyethylene Tanks with An Internal Flange
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details