U.S. Plastic Corporation Double Wall Environmental Bulk Storage Heavy Duty Tanks 6194

Description
These molded double walled translucent tanks are designed for stringent enviromental concerns and codes.Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements.DC series,primary tank is completely contained.These storage tanks save valuable floor space,are designed for indoor and outdoor applications.Made of high density polyethylene resin,complies with US FDA regulations 21 CFR 177.1520c 3.1 and 3.2.Outer containment tank capacity is ten percent larger than the inside tank.Enclosed design prevents rain,snow and debris from collecting in tank.maximum temperature is 140 deg.F. and maximum specific gravity is 1.9.
Description
These molded double walled translucent tanks are designed for stringent enviromental concerns and codes.Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements.DC series,primary tank is completely contained.These storage tanks save valuable floor space,are designed for indoor and outdoor applications.Made of high density polyethylene resin,complies with US FDA regulations 21 CFR 177.1520c 3.1 and 3.2.Outer containment tank capacity is ten percent larger than the inside tank.Enclosed design prevents rain,snow and debris from collecting in tank.maximum temperature is 140 deg.F. and maximum specific gravity is 1.9.

Suppliers

Company
Product
Description
Supplier Links
Double Wall Environmental Bulk Storage Heavy Duty Tanks - 6194 - U.S. Plastic Corporation
Lima, OH, USA
Double Wall Environmental Bulk Storage Heavy Duty Tanks
6194
Double Wall Environmental Bulk Storage Heavy Duty Tanks 6194
These molded double walled translucent tanks are designed for stringent enviromental concerns and codes.Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements.DC series,primary tank is completely contained.These storage tanks save valuable floor space,are designed for indoor and outdoor applications.Made of high density polyethylene resin,complies with US FDA regulations 21 CFR 177.1520c 3.1 and 3.2.Outer containment tank capacity is ten percent larger than the inside tank.Enclosed design prevents rain,snow and debris from collecting in tank.maximum temperature is 140 deg.F. and maximum specific gravity is 1.9.

These molded double walled translucent tanks are designed for stringent enviromental concerns and codes.Outer containment tank capacity complies with federal regulation 40CFR-264.193 requirements.DC series,primary tank is completely contained.These storage tanks save valuable floor space,are designed for indoor and outdoor applications.Made of high density polyethylene resin,complies with US FDA regulations 21 CFR 177.1520c 3.1 and 3.2.Outer containment tank capacity is ten percent larger than the inside tank.Enclosed design prevents rain,snow and debris from collecting in tank.maximum temperature is 140 deg.F. and maximum specific gravity is 1.9.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6194
Product Name Double Wall Environmental Bulk Storage Heavy Duty Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details