U.S. Plastic Corporation Tamco Short Polyethylene Storage Tanks 6142

Description
This short polyethylene 27 gallon tank has approximate outside dimensions of 21-3/4" diameter x 18" high with a 5/32" wall thickness. Outside diameter of the flange is 22-3/4". Graduations are every 2-1/2 gallon. Tank weighs 15 lbs. Standard cover for this tank is #3023 and floating cover is #3015.
Description
This short polyethylene 27 gallon tank has approximate outside dimensions of 21-3/4" diameter x 18" high with a 5/32" wall thickness. Outside diameter of the flange is 22-3/4". Graduations are every 2-1/2 gallon. Tank weighs 15 lbs. Standard cover for this tank is #3023 and floating cover is #3015.

Suppliers

Company
Product
Description
Supplier Links
Tamco Short Polyethylene Storage Tanks - 6142 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Short Polyethylene Storage Tanks
6142
Tamco Short Polyethylene Storage Tanks 6142
This short polyethylene 27 gallon tank has approximate outside dimensions of 21-3/4" diameter x 18" high with a 5/32" wall thickness. Outside diameter of the flange is 22-3/4". Graduations are every 2-1/2 gallon. Tank weighs 15 lbs. Standard cover for this tank is #3023 and floating cover is #3015.

This short polyethylene 27 gallon tank has approximate outside dimensions of 21-3/4" diameter x 18" high with a 5/32" wall thickness. Outside diameter of the flange is 22-3/4". Graduations are every 2-1/2 gallon. Tank weighs 15 lbs. Standard cover for this tank is #3023 and floating cover is #3015.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6142
Product Name Tamco Short Polyethylene Storage Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details