U.S. Plastic Corporation LLPE Tanks with External Flange 6123

Description
This 500 linear low density polyethylene tank has nominal inside dimensions of 72"L X 36"W X 48"H with a 5/16" wall thickness. Translucent; you can see the liquid level. ID dimensions approximate. UV stabilized. Not for fuels or oils. Linear low density polyethylene. Included covers are loose fitting. Rated for use with 2.2 specific gravity media when tank is used with FRP casing. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. The FRP full support casing must be purchased at the same time as tank.
Description
This 500 linear low density polyethylene tank has nominal inside dimensions of 72"L X 36"W X 48"H with a 5/16" wall thickness. Translucent; you can see the liquid level. ID dimensions approximate. UV stabilized. Not for fuels or oils. Linear low density polyethylene. Included covers are loose fitting. Rated for use with 2.2 specific gravity media when tank is used with FRP casing. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. The FRP full support casing must be purchased at the same time as tank.

Suppliers

Company
Product
Description
Supplier Links
LLPE Tanks with External Flange - 6123 - U.S. Plastic Corporation
Lima, OH, USA
LLPE Tanks with External Flange
6123
LLPE Tanks with External Flange 6123
This 500 linear low density polyethylene tank has nominal inside dimensions of 72"L X 36"W X 48"H with a 5/16" wall thickness. Translucent; you can see the liquid level. ID dimensions approximate. UV stabilized. Not for fuels or oils. Linear low density polyethylene. Included covers are loose fitting. Rated for use with 2.2 specific gravity media when tank is used with FRP casing. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. The FRP full support casing must be purchased at the same time as tank.

This 500 linear low density polyethylene tank has nominal inside dimensions of 72"L X 36"W X 48"H with a 5/16" wall thickness. Translucent; you can see the liquid level. ID dimensions approximate. UV stabilized. Not for fuels or oils. Linear low density polyethylene. Included covers are loose fitting. Rated for use with 2.2 specific gravity media when tank is used with FRP casing. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have a FRP casing. The FRP full support casing must be purchased at the same time as tank.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6123
Product Name LLPE Tanks with External Flange
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details