U.S. Plastic Corporation Tamco Heavy Duty Polyethylene Tanks with an External Flange 6115

Description
This 50 gallon MDPE tank has approximate inside dimensions of 48" L x 24" W x 12" H and a 1/4" wall thickness. Cover for this tank is 6215. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.
Description
This 50 gallon MDPE tank has approximate inside dimensions of 48" L x 24" W x 12" H and a 1/4" wall thickness. Cover for this tank is 6215. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Tamco Heavy Duty Polyethylene Tanks with an External Flange - 6115 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Heavy Duty Polyethylene Tanks with an External Flange
6115
Tamco Heavy Duty Polyethylene Tanks with an External Flange 6115
This 50 gallon MDPE tank has approximate inside dimensions of 48" L x 24" W x 12" H and a 1/4" wall thickness. Cover for this tank is 6215. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

This 50 gallon MDPE tank has approximate inside dimensions of 48" L x 24" W x 12" H and a 1/4" wall thickness. Cover for this tank is 6215. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6115
Product Name Tamco Heavy Duty Polyethylene Tanks with an External Flange
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details