U.S. Plastic Corporation Tamco Heavy Duty Polyethylene Tanks with an External Flange 6114

Description
This 180 gallon MDPE tank has approximate inside dimensions of 36" L x 24" W x 48" H and a 1/4" wall thickness. Cover for this tank is 6379. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.
Description
This 180 gallon MDPE tank has approximate inside dimensions of 36" L x 24" W x 48" H and a 1/4" wall thickness. Cover for this tank is 6379. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Tamco Heavy Duty Polyethylene Tanks with an External Flange - 6114 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Heavy Duty Polyethylene Tanks with an External Flange
6114
Tamco Heavy Duty Polyethylene Tanks with an External Flange 6114
This 180 gallon MDPE tank has approximate inside dimensions of 36" L x 24" W x 48" H and a 1/4" wall thickness. Cover for this tank is 6379. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

This 180 gallon MDPE tank has approximate inside dimensions of 36" L x 24" W x 48" H and a 1/4" wall thickness. Cover for this tank is 6379. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6114
Product Name Tamco Heavy Duty Polyethylene Tanks with an External Flange
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details