U.S. Plastic Corporation Tamco Heavy Duty Polyethylene Tanks with an External Flange 6103

Description
This 85 gallon MDPE tank has approximate inside dimensions of 30" L x 24" W x 30" H and a 1/4" wall thickness. Cover for this tank is 6200. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.
Description
This 85 gallon MDPE tank has approximate inside dimensions of 30" L x 24" W x 30" H and a 1/4" wall thickness. Cover for this tank is 6200. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Tamco Heavy Duty Polyethylene Tanks with an External Flange - 6103 - U.S. Plastic Corporation
Lima, OH, USA
Tamco Heavy Duty Polyethylene Tanks with an External Flange
6103
Tamco Heavy Duty Polyethylene Tanks with an External Flange 6103
This 85 gallon MDPE tank has approximate inside dimensions of 30" L x 24" W x 30" H and a 1/4" wall thickness. Cover for this tank is 6200. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

This 85 gallon MDPE tank has approximate inside dimensions of 30" L x 24" W x 30" H and a 1/4" wall thickness. Cover for this tank is 6200. Tank will withstands constant operating temperature to 140F. It is recommended that all tanks having vertical dimensions greater than 18" or at elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent so you can see the liquid level and UV stabilized. MDPE resin meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 6103
Product Name Tamco Heavy Duty Polyethylene Tanks with an External Flange
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details