U.S. Plastic Corporation 20" Utility Tool Box with Lift Out Tray 56691

Description
The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles. Outside Dimensions: 20-1/4" x 8-7/8" x 8-3/8" (51.44 x 22.54 x 21.27 cm), Inside Dimensions: 18-1/8" x 6-1/2" x 7-1/8" (46.36 x 16.51 x 18.10 cm). Tray: 17-5/8" x 6-3/8" x 2-3/16" (44.77 x 16.19 x 5.56 cm).
Description
The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles. Outside Dimensions: 20-1/4" x 8-7/8" x 8-3/8" (51.44 x 22.54 x 21.27 cm), Inside Dimensions: 18-1/8" x 6-1/2" x 7-1/8" (46.36 x 16.51 x 18.10 cm). Tray: 17-5/8" x 6-3/8" x 2-3/16" (44.77 x 16.19 x 5.56 cm).

Suppliers

Company
Product
Description
Supplier Links
20
Lima, OH, USA
20" Utility Tool Box with Lift Out Tray
56691
20" Utility Tool Box with Lift Out Tray 56691
The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles. Outside Dimensions: 20-1/4" x 8-7/8" x 8-3/8" (51.44 x 22.54 x 21.27 cm), Inside Dimensions: 18-1/8" x 6-1/2" x 7-1/8" (46.36 x 16.51 x 18.10 cm). Tray: 17-5/8" x 6-3/8" x 2-3/16" (44.77 x 16.19 x 5.56 cm).

The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles. Outside Dimensions: 20-1/4" x 8-7/8" x 8-3/8" (51.44 x 22.54 x 21.27 cm), Inside Dimensions: 18-1/8" x 6-1/2" x 7-1/8" (46.36 x 16.51 x 18.10 cm). Tray: 17-5/8" x 6-3/8" x 2-3/16" (44.77 x 16.19 x 5.56 cm).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 56691
Product Name 20" Utility Tool Box with Lift Out Tray
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Tool Bags - 179871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 15.00 inch (381 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details