U.S. Plastic Corporation Lab Pack & Overpack Poly Drums with Screw-On Lids 56197

Description
The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 20 gallon/114 liter. Inside Dimensions: 19-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Outside Dimensions: 20-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Maximum Capacity: 125 lbs./57 kg. Maximum Container: 5 gallon. Pallet Quantity: 24. Truck Load Quantity: 528. UN/DOT Rating: 1H2/X57/S. Compliance: DOT 49 CFR 173.12.
Description
The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 20 gallon/114 liter. Inside Dimensions: 19-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Outside Dimensions: 20-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Maximum Capacity: 125 lbs./57 kg. Maximum Container: 5 gallon. Pallet Quantity: 24. Truck Load Quantity: 528. UN/DOT Rating: 1H2/X57/S. Compliance: DOT 49 CFR 173.12.

Suppliers

Company
Product
Description
Supplier Links
Lab Pack & Overpack Poly Drums with Screw-On Lids - 56197 - U.S. Plastic Corporation
Lima, OH, USA
Lab Pack & Overpack Poly Drums with Screw-On Lids
56197
Lab Pack & Overpack Poly Drums with Screw-On Lids 56197
The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 20 gallon/114 liter. Inside Dimensions: 19-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Outside Dimensions: 20-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Maximum Capacity: 125 lbs./57 kg. Maximum Container: 5 gallon. Pallet Quantity: 24. Truck Load Quantity: 528. UN/DOT Rating: 1H2/X57/S. Compliance: DOT 49 CFR 173.12.

The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 20 gallon/114 liter. Inside Dimensions: 19-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Outside Dimensions: 20-3/8" Top Diameter x 16-3/4" Bottom Diameter x 20-3/4" Height. Maximum Capacity: 125 lbs./57 kg. Maximum Container: 5 gallon. Pallet Quantity: 24. Truck Load Quantity: 528. UN/DOT Rating: 1H2/X57/S. Compliance: DOT 49 CFR 173.12.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56197
Product Name Lab Pack & Overpack Poly Drums with Screw-On Lids
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details