U.S. Plastic Corporation Straight Sided Open Head Poly Drum with Lever-Lock Ring 56191

Description
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.
Description
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

Suppliers

Company
Product
Description
Supplier Links
Straight Sided Open Head Poly Drum with Lever-Lock Ring - 56191 - U.S. Plastic Corporation
Lima, OH, USA
Straight Sided Open Head Poly Drum with Lever-Lock Ring
56191
Straight Sided Open Head Poly Drum with Lever-Lock Ring 56191
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56191
Product Name Straight Sided Open Head Poly Drum with Lever-Lock Ring
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details