U.S. Plastic Corporation Eagle Nestable Lab Pack / Open Head Drums 56184

Description
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 396 lbs. 180 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Weight: 18 lbs. 7.2 kg.
Description
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 396 lbs. 180 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Weight: 18 lbs. 7.2 kg.

Suppliers

Company
Product
Description
Supplier Links
Eagle Nestable Lab Pack / Open Head Drums - 56184 - U.S. Plastic Corporation
Lima, OH, USA
Eagle Nestable Lab Pack / Open Head Drums
56184
Eagle Nestable Lab Pack / Open Head Drums 56184
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 396 lbs. 180 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Weight: 18 lbs. 7.2 kg.

The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 396 lbs. 180 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Weight: 18 lbs. 7.2 kg.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56184
Product Name Eagle Nestable Lab Pack / Open Head Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details