U.S. Plastic Corporation PVC Flexible Pipe 55036

Description
Outside Dimensions: 1.900", Bend Radius: 5", Working Pressure at 70F: 70 PSI, Vacuum Rating at 70F: 28" Hg, Approximate Weight: .44 lb/ft.
Description
Outside Dimensions: 1.900", Bend Radius: 5", Working Pressure at 70F: 70 PSI, Vacuum Rating at 70F: 28" Hg, Approximate Weight: .44 lb/ft.

Suppliers

Company
Product
Description
Supplier Links
PVC Flexible Pipe - 55036 - U.S. Plastic Corporation
Lima, OH, USA
PVC Flexible Pipe
55036
PVC Flexible Pipe 55036
Outside Dimensions: 1.900", Bend Radius: 5", Working Pressure at 70F: 70 PSI, Vacuum Rating at 70F: 28" Hg, Approximate Weight: .44 lb/ft.

Outside Dimensions: 1.900", Bend Radius: 5", Working Pressure at 70F: 70 PSI, Vacuum Rating at 70F: 28" Hg, Approximate Weight: .44 lb/ft.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 55036
Product Name PVC Flexible Pipe
Features Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 4
Specs
Material Steel
Diameter 4"
Length 1 ft (3.05 dm)
View Details
Pipes - Plastic-Pipes - 161017098 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details