U.S. Plastic Corporation Flame Retardant Tubing UL 94V-2 54020

Description
.170" ID X 1/4" OD Flame Retardant Tubing has a pressure rating of 140 psi @ 73F and a burst pressure of 560 psi @ 73F. It has a minimum bend radius of 3/4". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 1.24 Lbs. per 100'.
Description
.170" ID X 1/4" OD Flame Retardant Tubing has a pressure rating of 140 psi @ 73F and a burst pressure of 560 psi @ 73F. It has a minimum bend radius of 3/4". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 1.24 Lbs. per 100'.

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Tubing  UL 94V-2 - 54020 - U.S. Plastic Corporation
Lima, OH, USA
Flame Retardant Tubing UL 94V-2
54020
Flame Retardant Tubing UL 94V-2 54020
.170" ID X 1/4" OD Flame Retardant Tubing has a pressure rating of 140 psi @ 73F and a burst pressure of 560 psi @ 73F. It has a minimum bend radius of 3/4". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 1.24 Lbs. per 100'.

.170" ID X 1/4" OD Flame Retardant Tubing has a pressure rating of 140 psi @ 73F and a burst pressure of 560 psi @ 73F. It has a minimum bend radius of 3/4". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs 1.24 Lbs. per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54020
Product Name Flame Retardant Tubing UL 94V-2
Outside Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 2737144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details