U.S. Plastic Corporation hulk 24" containers clear 11"h 53934

Description
The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.
Description
The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.

Suppliers

Company
Product
Description
Supplier Links
hulk 24
Lima, OH, USA
hulk 24" containers clear 11"h
53934
hulk 24" containers clear 11"h 53934
The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.

The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53934
Product Name hulk 24" containers clear 11"h
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Storage Bins - 2281122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details