RS Components, Ltd. Storage Boxes 6742413

Description
RS PRO HB-4068 Storage Box
Request a Quote
Description
RS PRO HB-4068 Storage Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Boxes - 6742413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Boxes
6742413
Storage Boxes 6742413
RS PRO HB-4068 Storage Box

RS PRO HB-4068 Storage Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 6742413
Product Name Storage Boxes
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details
Oscilloscope Cases - 1271097 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 0.4724 inch (12 mm)
Length 0.6299 inch (16 mm)
View Details
Storage Bins - 6173205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details
Storage Bins - 7719206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 5.2 inch (132 mm)
View Details