U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53855

Description
The 23-5/8"L x 6-5/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.
Description
The 23-5/8"L x 6-5/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53855
Quantum Storage Systems 6" H Shelf Bins 53855
The 23-5/8"L x 6-5/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

The 23-5/8"L x 6-5/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53855
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details