U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53850

Description
The 17-7/8"L x 11-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.
Description
The 17-7/8"L x 11-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53850
Quantum Storage Systems 6" H Shelf Bins 53850
The 17-7/8"L x 11-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

The 17-7/8"L x 11-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53850
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173871 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details