Our Round Telescopic Tubes are designed for a secure packaging solution for a wide variety of applications. The durable protective tubes provide an adjustable telescopic screw mechanism length feature that allows for a secure, perfect fit. Applications for round telescopic tubes include everything from packaging of tools, drills, taps, milling cutters, etc. in the cutting tool industry to retail and consumer packaging in the hobby, craft, electrode, office supply, fishing and dental industries. An optional hanger is offered for some dimensions for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Round Telescopic Tubes are also available in Square, Rectangle and extra durable RB Boxes.
Round Telescopic Tubes are available in transparent Polypropylene (PP) and natural High Density Polyethylene (HDPE) for larger diameters. Additional colors and materials are available.
Most sizes (except the smallest size, RT012) feature a twist-style adjustable length. The RT012 has a ratchet-style adjustment, similar to our other telescopic tube lines.
Contact us at 800.649.4980 for pricing, special orders and product information.
| MOCAP LLC | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | RT085120 |
| Product Name | Round Extendable Tube - 3-3/8X4-3/4-7-1/4 (85X120-185) ROUND TELESCOPIC |
| Container Type | Tubes |