U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52547

Description
The 17-7/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-12/"L x 10"W x 4"H. It takes divider #52539. Will hold 29 small bin cups and 8 large bin cups.
Description
The 17-7/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-12/"L x 10"W x 4"H. It takes divider #52539. Will hold 29 small bin cups and 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52547
Quantum Storage Systems 4" H Shelf Bins 52547
The 17-7/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-12/"L x 10"W x 4"H. It takes divider #52539. Will hold 29 small bin cups and 8 large bin cups.

The 17-7/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-12/"L x 10"W x 4"H. It takes divider #52539. Will hold 29 small bin cups and 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52547
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 2651536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Bio-Plastic
Height 6.69 inch (170 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details