RS Components, Ltd. Storage Bins 4245550

Description
RS PRO 017235NXT
Request a Quote
Description
RS PRO 017235NXT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 4245550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
4245550
Storage Bins 4245550
RS PRO 017235NXT

RS PRO 017235NXT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4245550
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 663547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Plastic, Polypropylene
Height 2.95 inch (75 mm)
View Details
Transit Cases - 1246582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 12.01 inch (305 mm)
View Details
Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Storage Bins - 4245544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Metal
Height 78.74 inch (2000 mm)
View Details